Microchip Technology, Inc. 4Mb 2.7-3.6V SPI Serial Flash SST25VF040B

Description
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF040B devices are enhanced with improved operating frequency for lower power consumption. SST25VF040B SPI serial flash memories are manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST26VF040A Additional Features Serial Interface Architecture SPI Compatible: Mode 0 and Mode 3 Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) Low Power Consumption: Active Read Current: 10 mA (typical) Program & Erase Current: 30mA (max) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte and 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time overByte-Program operations Packages Available 8-lead SOIJ (200 mils) 8-lead SOIC (150 mils) 8-contact WSON (6mm x 5mm) Chip Scale Package All devices are RoHS compliant
Datasheet
Description
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF040B devices are enhanced with improved operating frequency for lower power consumption. SST25VF040B SPI serial flash memories are manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST26VF040A Additional Features Serial Interface Architecture SPI Compatible: Mode 0 and Mode 3 Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) Low Power Consumption: Active Read Current: 10 mA (typical) Program & Erase Current: 30mA (max) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte and 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time overByte-Program operations Packages Available 8-lead SOIJ (200 mils) 8-lead SOIC (150 mils) 8-contact WSON (6mm x 5mm) Chip Scale Package All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb 2.7-3.6V SPI Serial Flash - SST25VF040B - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb 2.7-3.6V SPI Serial Flash
SST25VF040B
4Mb 2.7-3.6V SPI Serial Flash SST25VF040B
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF040B devices are enhanced with improved operating frequency for lower power consumption. SST25VF040B SPI serial flash memories are manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST26VF040A Additional Features Serial Interface Architecture SPI Compatible: Mode 0 and Mode 3 Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) Low Power Consumption: Active Read Current: 10 mA (typical) Program & Erase Current: 30mA (max) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte and 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time overByte-Program operations Packages Available 8-lead SOIJ (200 mils) 8-lead SOIC (150 mils) 8-contact WSON (6mm x 5mm) Chip Scale Package All devices are RoHS compliant

The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF040B devices are enhanced with improved operating frequency for lower power consumption. SST25VF040B SPI serial flash memories are manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

For product comparison, please consider: SST26VF040A

Additional Features

    • Serial Interface Architecture
      • SPI Compatible: Mode 0 and Mode 3
      • Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION)
    • Low Power Consumption:
      • Active Read Current: 10 mA (typical)
      • Program & Erase Current: 30mA (max)
      • Standby Current: 5 µA (typical)
    • Flexible Erase Capability
      • Uniform 4 KByte sectors
      • Uniform 32 KByte and 64 KByte overlay blocks
    • Fast Erase and Byte-Program:
      • Chip-Erase Time: 35 ms (typical)
      • Sector-/Block-Erase Time: 18 ms (typical)
      • Byte-Program Time: 7 µs (typical)
    • Auto Address Increment (AAI) Programming
      • Decrease total chip programming time overByte-Program operations
    • Packages Available
      • 8-lead SOIJ (200 mils)
      • 8-lead SOIC (150 mils)
      • 8-contact WSON (6mm x 5mm)
      • Chip Scale Package
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25VF040B
Product Name 4Mb 2.7-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 50 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details