Microchip Technology, Inc. Memory - Flash - SST25VF040B-80-4I-SAE SST25VF040B-80-4I-SAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193234-SST25VF040B-8 0-4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 193234-SST25VF040B-8 0-4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF040B-80-4I-SAE - 193234-SST25VF040B-80-4I-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-80-4I-SAE
193234-SST25VF040B-80-4I-SAE
Memory - Flash - SST25VF040B-80-4I-SAE 193234-SST25VF040B-80-4I-SAE
Manufacturer: Microchip Technology Win Source Part Number: 193234-SST25VF040B-8 0-4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193234-SST25VF040B-80-4I-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST25VF040B-80-4I-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF040B-80-4I-SAE
80MHZ Memory IC and Storage Component 774-SST25VF040B-80-4I-SAE
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4 I-SAE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4I-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip - 92R4564 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip
92R4564
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip 92R4564
FLASH MEMORY, 4 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-80-4I-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-80-4I-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-80-4I-SAE
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 193234-SST25VF040B-80-4I-SAE SST25VF040B-80-4I-SAE-ND 774-SST25VF040B-80-4I-SAE 92R4564 SST25VF040B-80-4I-SAE SST25VF040B-80-4I-SAE SST25VF040B-80-4I-SAE SST25VF040B-80-4I-SAE
Product Name Memory - Flash - SST25VF040B-80-4I-SAE Memory 80MHZ Memory IC and Storage Component Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details