Microchip Technology, Inc. Memory - Flash - SST25VF040B-80-4I-S2AE SST25VF040B-80-4I-S2AE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030913-SST25VF040B-8 0-4I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X40VSSCZ; W25X40VSSCG; W25X40VSSIZ; W25X40VSSC; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030913-SST25VF040B-8 0-4I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X40VSSCZ; W25X40VSSCG; W25X40VSSIZ; W25X40VSSC; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF040B-80-4I-S2AE - 030913-SST25VF040B-80-4I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-80-4I-S2AE
030913-SST25VF040B-80-4I-S2AE
Memory - Flash - SST25VF040B-80-4I-S2AE 030913-SST25VF040B-80-4I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 030913-SST25VF040B-8 0-4I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X40VSSCZ; W25X40VSSCG; W25X40VSSIZ; W25X40VSSC; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030913-SST25VF040B-80-4I-S2AE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Family Name: SST25VF040B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25X40VSSCZ; W25X40VSSCG; W25X40VSSIZ; W25X40VSSC;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF040B-80-4I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF040B-80-4I-S2AE
80MHZ Memory IC and Storage Component 774-SST25VF040B-80-4I-S2AE
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4 I-S2AE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-80-4I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-80-4I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-80-4I-S2AE
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip - 92R4566 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip
92R4566
Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip 92R4566
FLASH MEMORY, 4 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030913-SST25VF040B-80-4I-S2AE SST25VF040B-80-4I-S2AE-ND 774-SST25VF040B-80-4I-S2AE SST25VF040B-80-4I-S2AE SST25VF040B-80-4I-S2AE SST25VF040B-80-4I-S2AE 92R4566 SST25VF040B-80-4I-S2AE
Product Name Memory - Flash - SST25VF040B-80-4I-S2AE Memory 80MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 4 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details