Microchip Technology, Inc. 80MHZ Memory IC and Storage Component SST25VF040B-80-4I-S2AE-T

Description
IC FLASH 4M SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4 I-S2AE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4M SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4 I-S2AE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHZ Memory IC and Storage Component - 774-SST25VF040B-80-4I-S2AE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF040B-80-4I-S2AE-T
80MHZ Memory IC and Storage Component 774-SST25VF040B-80-4I-S2AE-T
IC FLASH 4M SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4 I-S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 4M SPI 80MHZ 8SOIC Product overview: SST25VF040B-80-4I-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-80-4I-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - SST25VF040B-80-4I-S2AE-T - 758954-SST25VF040B-80-4I-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-80-4I-S2AE-T
758954-SST25VF040B-80-4I-S2AE-T
Memory - Flash - SST25VF040B-80-4I-S2AE-T 758954-SST25VF040B-80-4I-S2AE-T
Manufacturer: Microchip Technology Win Source Part Number: 758954-SST25VF040B-8 0-4I-S2AE-T Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SST25VF040B Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 758954-SST25VF040B-80-4I-S2AE-T
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: SST25VF040B
Manufacturer Pack Quantity: 2,100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - SST25VF040B-80-4I-S2AE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST25VF040B-80-4I-S2AE-T
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF040B-80-4I-S2AE-T 758954-SST25VF040B-80-4I-S2AE-T SST25VF040B-80-4I-S2AE-T-ND SST25VF040B-80-4I-S2AE-T SST25VF040B-80-4I-S2AE-T SST25VF040B-80-4I-S2AE-T SST25VF040B-80-4I-S2AE-T
Product Name 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF040B-80-4I-S2AE-T Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Cycle Time 10000 ns 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details