Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF040B-50-4I-SAF

Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-SAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-SAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-SAF
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-SAF
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-SAF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-SAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF040B-50-4I-SAF - 030912-SST25VF040B-50-4I-SAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4I-SAF
030912-SST25VF040B-50-4I-SAF
Memory - Flash - SST25VF040B-50-4I-SAF 030912-SST25VF040B-50-4I-SAF
Manufacturer: Microchip Technology Win Source Part Number: 030912-SST25VF040B-5 0-4I-SAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030912-SST25VF040B-50-4I-SAF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF040B-50-4I-SAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Flash Memory - 8243078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8243078
Flash Memory 8243078
Microchip SST25VF040B-50-4I-SA F

Microchip SST25VF040B-50-4I-SAF

Supplier's Site
Flash Memory - 8243078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8243078P
Flash Memory 8243078P
Microchip SST25VF040B-50-4I-SA F

Microchip SST25VF040B-50-4I-SAF

Supplier's Site
Flash Memory - 1652005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1652005
Flash Memory 1652005
Microchip SST25VF040B-50-4I-SA F

Microchip SST25VF040B-50-4I-SAF

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-SAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-SAF
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-SAF
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 31AC1416 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
31AC1416
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 31AC1416
SERIAL FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

SERIAL FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF040B-50-4I-SAF 030912-SST25VF040B-50-4I-SAF SST25VF040B-50-4I-SAF-ND 8243078 8243078P SST25VF040B-50-4I-SAF SST25VF040B-50-4I-SAF SST25VF040B-50-4I-SAF SST25VF040B-50-4I-SAF 31AC1416
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF040B-50-4I-SAF Memory Flash Memory Flash Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
Memory Category Flash Flash; FLASH Flash Flash Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash
Access Time 8 ns 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers