Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF040B-50-4I-S2AF

Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-S2AF
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF040B-50-4I-S2AF - 083741-SST25VF040B-50-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4I-S2AF
083741-SST25VF040B-50-4I-S2AF
Memory - Flash - SST25VF040B-50-4I-S2AF 083741-SST25VF040B-50-4I-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 083741-SST25VF040B-5 0-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083741-SST25VF040B-50-4I-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF040B-50-4I-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-S2AF
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF040B-50-4I-S2AF 083741-SST25VF040B-50-4I-S2AF SST25VF040B-50-4I-S2AF-ND SST25VF040B-50-4I-S2AF SST25VF040B-50-4I-S2AF SST25VF040B-50-4I-S2AF SST25VF040B-50-4I-S2AF
Product Name 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF040B-50-4I-S2AF Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers