Microchip Technology, Inc. Memory - Flash - SST25VF040B-50-4I-S2AE SST25VF040B-50-4I-S2AE

Description
Manufacturer: Microchip Technology Win Source Part Number: 897768-SST25VF040B-5 0-4I-S2AE Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25VF040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 897768-SST25VF040B-5 0-4I-S2AE Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25VF040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF040B-50-4I-S2AE - 897768-SST25VF040B-50-4I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4I-S2AE
897768-SST25VF040B-50-4I-S2AE
Memory - Flash - SST25VF040B-50-4I-S2AE 897768-SST25VF040B-50-4I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 897768-SST25VF040B-5 0-4I-S2AE Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25VF040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 897768-SST25VF040B-50-4I-S2AE
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST25VF040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-S2AE
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-S2AE
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF040B-50-4I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-S2AE
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 897768-SST25VF040B-50-4I-S2AE 774-SST25VF040B-50-4I-S2AE SST25VF040B-50-4I-S2AE-ND SST25VF040B-50-4I-S2AE SST25VF040B-50-4I-S2AE SST25VF040B-50-4I-S2AE SST25VF040B-50-4I-S2AE
Product Name Memory - Flash - SST25VF040B-50-4I-S2AE 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 1832512094403 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers