Microchip Technology, Inc. 50MHZ Memory IC and Storage Component SST25VF040B-50-4I-S2AE-T

Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-S2AE-T
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-S2AE-T
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1206432-SST25VF040B-50-4I-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1206432-SST25VF040B-50-4I-S2AE-T
Integrated Circuits (ICs) - Memory 1206432-SST25VF040B-50-4I-S2AE-T
Win Source Part Number: 1206432-SST25VF040B- 50-4I-S2AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25VF040B-50-4I-S2 AE-T-ND,SST25VF040B- 50-4I-S2AE-TTR,SST25 VF040B-50-4I-S2AE-TC T,SST25VF040B-50-4I- S2AE-TDKR Base Product Number: SST25VF040

Win Source Part Number: 1206432-SST25VF040B-50-4I-S2AE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25VF040B-50-4I-S2AE-T-ND,SST25VF040B-50-4I-S2AE-TTR,SST25VF040B-50-4I-S2AE-TCT,SST25VF040B-50-4I-S2AE-TDKR
Base Product Number: SST25VF040

Buy Now Datasheet
Memory - SST25VF040B-50-4I-S2AE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF040B-50-4I-S2AE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF040B-50-4I-S2AE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-S2AE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-S2AE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-S2AE-T
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF040B-50-4I-S2AE-T 1206432-SST25VF040B-50-4I-S2AE-T SST25VF040B-50-4I-S2AE-TCT-ND SST25VF040B-50-4I-S2AE-T SST25VF040B-50-4I-S2AE-T SST25VF040B-50-4I-S2AE-T SST25VF040B-50-4I-S2AE-T
Product Name 50MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 8 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 27S181PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers