Microchip Technology, Inc. Memory SST25VF040B-50-4I-QAE-T

Description
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF040B-50-4I-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1011704-SST25VF040B-50-4I-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1011704-SST25VF040B-50-4I-QAE-T
Integrated Circuits (ICs) - Memory 1011704-SST25VF040B-50-4I-QAE-T
Win Source Part Number: 1011704-SST25VF040B- 50-4I-QAE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST25VF040

Win Source Part Number: 1011704-SST25VF040B-50-4I-QAE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST25VF040

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-SST25VF040B-50-4I-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-QAE-T
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-QAE-T
IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4I-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4I-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-QAE-T
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF040B-50-4I-QAE-T-ND 1011704-SST25VF040B-50-4I-QAE-T 774-SST25VF040B-50-4I-QAE-T SST25VF040B-50-4I-QAE-T SST25VF040B-50-4I-QAE-T SST25VF040B-50-4I-QAE-T
Product Name Memory Integrated Circuits (ICs) - Memory 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers