Microchip Technology, Inc. Memory - Flash - SST25VF040B-50-4C-QAF SST25VF040B-50-4C-QAF

Description
Manufacturer: Microchip Technology Win Source Part Number: 212141-SST25VF040B-5 0-4C-QAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212141-SST25VF040B-5 0-4C-QAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF040B-50-4C-QAF - 212141-SST25VF040B-50-4C-QAF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4C-QAF
212141-SST25VF040B-50-4C-QAF
Memory - Flash - SST25VF040B-50-4C-QAF 212141-SST25VF040B-50-4C-QAF
Manufacturer: Microchip Technology Win Source Part Number: 212141-SST25VF040B-5 0-4C-QAF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212141-SST25VF040B-50-4C-QAF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-SST25VF040B-50-4C-QAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4C-QAF
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4C-QAF
IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4C-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 C-QAF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4C-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4C-QAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF040B-50-4C-QAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4C-QAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4C-QAF
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4C-QAF
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 212141-SST25VF040B-50-4C-QAF 774-SST25VF040B-50-4C-QAF SST25VF040B-50-4C-QAF-ND SST25VF040B-50-4C-QAF SST25VF040B-50-4C-QAF SST25VF040B-50-4C-QAF
Product Name Memory - Flash - SST25VF040B-50-4C-QAF 50MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 8-WSON (6x5) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 0degC ~ 70degC (TA)
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details