Microchip Technology, Inc. Memory - Flash - SST25VF032B-80-4I-S2AF-T SST25VF032B-80-4I-S2AF-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 758768-SST25VF032B-8 0-4I-S2AF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Family Name: SST25VF032B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q32BVSSAP; IS25CQ032-JBLA1; IS25CQ032-JBLA3; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SST25VF032B Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758768-SST25VF032B-8 0-4I-S2AF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Family Name: SST25VF032B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q32BVSSAP; IS25CQ032-JBLA1; IS25CQ032-JBLA3; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SST25VF032B Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF032B-80-4I-S2AF-T - 758768-SST25VF032B-80-4I-S2AF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF032B-80-4I-S2AF-T
758768-SST25VF032B-80-4I-S2AF-T
Memory - Flash - SST25VF032B-80-4I-S2AF-T 758768-SST25VF032B-80-4I-S2AF-T
Manufacturer: Microchip Technology Win Source Part Number: 758768-SST25VF032B-8 0-4I-S2AF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Family Name: SST25VF032B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q32BVSSAP; IS25CQ032-JBLA1; IS25CQ032-JBLA3; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SST25VF032B Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 758768-SST25VF032B-80-4I-S2AF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Family Name: SST25VF032B
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): W25Q32BVSSAP; IS25CQ032-JBLA1; IS25CQ032-JBLA3;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: SST25VF032B
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF032B-80-4I-S2AF-T
80MHZ Memory IC and Storage Component 774-SST25VF032B-80-4I-S2AF-T
IC FLASH 32MBIT SPI 80MHZ 8SOIC Product overview: SST25VF032B-80-4I-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4 I-S2AF-T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 80MHZ 8SOIC Product overview: SST25VF032B-80-4I-S2AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4I-S2AF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF032B-80-4I-S2AF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI 80MHZ 8SOIC

IC FLASH 32MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 80MHZ 8SOIC

IC FLASH 32MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 32Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST25VF032B-80-4I-S2AF-T
IC FLASH 32MBIT SPI 80MHZ 8SOIC

IC FLASH 32MBIT SPI 80MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758768-SST25VF032B-80-4I-S2AF-T 774-SST25VF032B-80-4I-S2AF-T SST25VF032B-80-4I-S2AF-TTR-ND SST25VF032B-80-4I-S2AF-T SST25VF032B-80-4I-S2AF-T SST25VF032B-80-4I-S2AF-T SST25VF032B-80-4I-S2AF-T
Product Name Memory - Flash - SST25VF032B-80-4I-S2AF-T 80MHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 10000 ns 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data