Microchip Technology, Inc. 80MHZ Memory IC and Storage Component SST25VF032B-80-4I-QAE

Description
IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4 I-QAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4 I-QAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHZ Memory IC and Storage Component - 774-SST25VF032B-80-4I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF032B-80-4I-QAE
80MHZ Memory IC and Storage Component 774-SST25VF032B-80-4I-QAE
IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4 I-QAE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF032B-80-4I-QAE - 1259758-SST25VF032B-80-4I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF032B-80-4I-QAE
1259758-SST25VF032B-80-4I-QAE
Memory - Flash - SST25VF032B-80-4I-QAE 1259758-SST25VF032B-80-4I-QAE
Manufacturer: Microchip Technology Win Source Part Number: 1259758-SST25VF032B- 80-4I-QAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Family Name: SST25VF032B Categories: Integrated Circuits Supplier Device Package: 8-WSON Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 80MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): M25P32-VMP3TP/4A; M25P32-VMP3TPBA; M25P32-VMP3P/4A; Introduction Date: March 06, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: SST25VF032B Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259758-SST25VF032B-80-4I-QAE
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Family Name: SST25VF032B
Categories: Integrated Circuits
Supplier Device Package: 8-WSON
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): M25P32-VMP3TP/4A; M25P32-VMP3TPBA; M25P32-VMP3P/4A;
Introduction Date: March 06, 2009
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: SST25VF032B
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - SST25VF032B-80-4I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON

FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON

Buy Now Datasheet
FLASH Memory IC 32Mbit SPI 80 MHz 8-WSON

FLASH Memory IC 32Mbit SPI 80 MHz 8-WSON

Buy Now Datasheet
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF032B-80-4I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF032B-80-4I-QAE
Integrated Circuits (ICs) - Memory - Memory SST25VF032B-80-4I-QAE
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF032B-80-4I-QAE 1259758-SST25VF032B-80-4I-QAE SST25VF032B-80-4I-QAE-ND SST25VF032B-80-4I-QAE SST25VF032B-80-4I-QAE SST25VF032B-80-4I-QAE SST25VF032B-80-4I-QAE
Product Name 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF032B-80-4I-QAE Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 10000 ns 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFI013 - S25FL064LABNFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory - Flash - R5C804-CSP208Q - 931391-R5C804-CSP208Q - Win Source Electronics
Specs
Memory Category Flash
View Details
3 suppliers