Microchip Technology, Inc. Memory - Flash - SST25VF032B-66-4I-S2AF SST25VF032B-66-4I-S2AF

Description
Manufacturer: Microchip Technology Win Source Part Number: 128367-SST25VF032B-6 6-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128367-SST25VF032B-6 6-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF032B-66-4I-S2AF - 128367-SST25VF032B-66-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF032B-66-4I-S2AF
128367-SST25VF032B-66-4I-S2AF
Memory - Flash - SST25VF032B-66-4I-S2AF 128367-SST25VF032B-66-4I-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 128367-SST25VF032B-6 6-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 128367-SST25VF032B-66-4I-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-SST25VF032B-66-4I-S2AF
66MHZ Memory IC and Storage Component 774-SST25VF032B-66-4I-S2AF
IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4 I-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4I-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF032B-66-4I-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI 66MHz 8-SOIC

FLASH Memory IC 32Mb (4M x 8) SPI 66MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI 66MHZ 8SOIC

IC FLASH 32MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI 66MHZ 8SOIC

IC FLASH 32MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF032B-66-4I-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF032B-66-4I-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF032B-66-4I-S2AF
IC FLASH 32MBIT SPI 66MHZ 8SOIC

IC FLASH 32MBIT SPI 66MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 128367-SST25VF032B-66-4I-S2AF 774-SST25VF032B-66-4I-S2AF SST25VF032B-66-4I-S2AF-ND SST25VF032B-66-4I-S2AF SST25VF032B-66-4I-S2AF SST25VF032B-66-4I-S2AF SST25VF032B-66-4I-S2AF
Product Name Memory - Flash - SST25VF032B-66-4I-S2AF 66MHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details