Microchip Technology, Inc. 66MHZ Memory IC and Storage Component SST25VF032B-66-4I-S2AF-T

Description
IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4 I-S2AF-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4 I-S2AF-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-SST25VF032B-66-4I-S2AF-T
66MHZ Memory IC and Storage Component 774-SST25VF032B-66-4I-S2AF-T
IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2 AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4 I-S2AF-T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: SST25VF032B-66-4I-S2AF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-66-4I-S2AF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF032B-66-4I-S2AF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI 66MHz 8-SOIC

FLASH Memory IC 32Mb (4M x 8) SPI 66MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF032B-66-4I-S2AF-T - 758769-SST25VF032B-66-4I-S2AF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF032B-66-4I-S2AF-T
758769-SST25VF032B-66-4I-S2AF-T
Memory - Flash - SST25VF032B-66-4I-S2AF-T 758769-SST25VF032B-66-4I-S2AF-T
Manufacturer: Microchip Technology Win Source Part Number: 758769-SST25VF032B-6 6-4I-S2AF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 10μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SST25VF032B Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 758769-SST25VF032B-66-4I-S2AF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 66MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: SST25VF032B
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 32MBIT SPI 66MHZ 8SOIC

IC FLASH 32MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF032B-66-4I-S2AF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF032B-66-4I-S2AF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF032B-66-4I-S2AF-T
IC FLASH 32MBIT SPI 66MHZ 8SOIC

IC FLASH 32MBIT SPI 66MHZ 8SOIC

Supplier's Site
FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF032B-66-4I-S2AF-T SST25VF032B-66-4I-S2AF-TTR-ND 758769-SST25VF032B-66-4I-S2AF-T SST25VF032B-66-4I-S2AF-T SST25VF032B-66-4I-S2AF-T SST25VF032B-66-4I-S2AF-T
Product Name 66MHZ Memory IC and Storage Component Memory Memory - Flash - SST25VF032B-66-4I-S2AF-T Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 10000 ns 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29705APCB - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details