Microchip Technology, Inc. 2Mb 2.7-3.6V SPI Serial Flash SST25VF020B

Description
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF020B devices are enhanced with improved operating frequency and even lower power consumption. SST25VF020B SPI serial flash memories are manufactured with SST proprietary, highperformance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (150 mils)– 8-contact WSON (6mm x 5mm) - 8-contact TDFN (2mm x 3mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF020B devices are enhanced with improved operating frequency and even lower power consumption. SST25VF020B SPI serial flash memories are manufactured with SST proprietary, highperformance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (150 mils)– 8-contact WSON (6mm x 5mm) - 8-contact TDFN (2mm x 3mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 2.7-3.6V SPI Serial Flash - SST25VF020B - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 2.7-3.6V SPI Serial Flash
SST25VF020B
2Mb 2.7-3.6V SPI Serial Flash SST25VF020B
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF020B devices are enhanced with improved operating frequency and even lower power consumption. SST25VF020B SPI serial flash memories are manufactured with SST proprietary, highperformance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC (150 mils)– 8-contact WSON (6mm x 5mm) - 8-contact TDFN (2mm x 3mm) All non-Pb (lead-free) devices are RoHS compliant

The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF020B devices are enhanced with improved operating frequency and even lower power consumption. SST25VF020B SPI serial flash memories are manufactured with SST proprietary, highperformance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

    • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
    • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
    • Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical)
    • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks
    • Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical)
    • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
    • Packages Available– 8-lead SOIC (150 mils)– 8-contact WSON (6mm x 5mm) - 8-contact TDFN (2mm x 3mm)
    • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25VF020B
Product Name 2Mb 2.7-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 80 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details