Microchip Technology, Inc. Memory SST25VF020B-80-4I-SAE-T

Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF020B-80-4I-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020B-80-4I-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020B-80-4I-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Flash Memory - 2648829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648829
Flash Memory 2648829
2.7V to 3.6V 2Mbit SPI Serial Flash

2.7V to 3.6V 2Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648829P
Flash Memory 2648829P
2.7V to 3.6V 2Mbit SPI Serial Flash

2.7V to 3.6V 2Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648827
Flash Memory 2648827
2.7V to 3.6V 2Mbit SPI Serial Flash

2.7V to 3.6V 2Mbit SPI Serial Flash

Supplier's Site
Memory - Flash - SST25VF020B-80-4I-SAE-T - 107871-SST25VF020B-80-4I-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020B-80-4I-SAE-T
107871-SST25VF020B-80-4I-SAE-T
Memory - Flash - SST25VF020B-80-4I-SAE-T 107871-SST25VF020B-80-4I-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 107871-SST25VF020B-8 0-4I-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X20CLSNIG; SST25VF020B-80-4C-SA E; SST25VF020B-80-4C-SA E-T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 107871-SST25VF020B-80-4I-SAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25X20CLSNIG; SST25VF020B-80-4C-SAE; SST25VF020B-80-4C-SAE-T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF020B-80-4I-SAE-T
80MHZ Memory IC and Storage Component 774-SST25VF020B-80-4I-SAE-T
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25VF020B-80-4I-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4 I-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25VF020B-80-4I-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4I-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020B-80-4I-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020B-80-4I-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF020B-80-4I-SAE-T
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site
Flash Memory, 2Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip - 57AC3674 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip
57AC3674
Flash Memory, 2Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip 57AC3674
FLASH MEMORY, 2MBIT, 80MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, 80MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF020B-80-4I-SAE-TDKR-ND 2648829 107871-SST25VF020B-80-4I-SAE-T 774-SST25VF020B-80-4I-SAE-T SST25VF020B-80-4I-SAE-T 57AC3674 SST25VF020B-80-4I-SAE-T SST25VF020B-80-4I-SAE-T SST25VF020B-80-4I-SAE-T
Product Name Memory Flash Memory Memory - Flash - SST25VF020B-80-4I-SAE-T 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP9GL01GP12FFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details