Microchip Technology, Inc. Memory SST25VF020B-80-4I-QAE

Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF020B-80-4I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF020B-80-4I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF020B-80-4I-QAE
80MHZ Memory IC and Storage Component 774-SST25VF020B-80-4I-QAE
IC FLASH 2MBIT SPI 80MHZ 8WSON Product overview: SST25VF020B-80-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4 I-QAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8WSON Product overview: SST25VF020B-80-4I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF020B-80-4I-QAE - 935109-SST25VF020B-80-4I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020B-80-4I-QAE
935109-SST25VF020B-80-4I-QAE
Memory - Flash - SST25VF020B-80-4I-QAE 935109-SST25VF020B-80-4I-QAE
Manufacturer: Microchip Technology Win Source Part Number: 935109-SST25VF020B-8 0-4I-QAE Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: SST25VF020 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935109-SST25VF020B-80-4I-QAE
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SST25VF020
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 2MBIT SPI 80MHZ 8WSON

IC FLASH 2MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020B-80-4I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020B-80-4I-QAE
Integrated Circuits (ICs) - Memory - Memory SST25VF020B-80-4I-QAE
IC FLASH 2MBIT SPI 80MHZ 8WSON

IC FLASH 2MBIT SPI 80MHZ 8WSON

Supplier's Site
FLASH Memory IC 2Mbit SPI 80 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 80 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF020B-80-4I-QAE-ND 774-SST25VF020B-80-4I-QAE 935109-SST25VF020B-80-4I-QAE SST25VF020B-80-4I-QAE SST25VF020B-80-4I-QAE SST25VF020B-80-4I-QAE
Product Name Memory 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF020B-80-4I-QAE Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 8-WDFN Exposed Pad 8-WSON 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060127-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details