Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25VF020B-80-4I-Q3AE

Description
Win Source Part Number: 1254503-SST25VF020B- 80-4I-Q3AE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF020B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254503-SST25VF020B- 80-4I-Q3AE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF020B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254503-SST25VF020B-80-4I-Q3AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254503-SST25VF020B-80-4I-Q3AE
Integrated Circuits (ICs) - Memory 1254503-SST25VF020B-80-4I-Q3AE
Win Source Part Number: 1254503-SST25VF020B- 80-4I-Q3AE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF020B Product Status: Obsolete

Win Source Part Number: 1254503-SST25VF020B-80-4I-Q3AE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (3x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25VF020B
Product Status: Obsolete

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF020B-80-4I-Q3AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF020B-80-4I-Q3AE
80MHZ Memory IC and Storage Component 774-SST25VF020B-80-4I-Q3AE
IC FLASH 2MBIT SPI 80MHZ 8USON Product overview: SST25VF020B-80-4I-Q3 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4 I-Q3AE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8USON Product overview: SST25VF020B-80-4I-Q3AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4I-Q3AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF020B-80-4I-Q3AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-USON (3x2)

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-USON (3x2)

Buy Now Datasheet
IC FLASH 2MBIT SPI 80MHZ 8USON

IC FLASH 2MBIT SPI 80MHZ 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25VF020B-80-4I-Q3AE
IC FLASH 2MBIT SPI 80MHZ 8USON

IC FLASH 2MBIT SPI 80MHZ 8USON

Supplier's Site
FLASH Memory IC 2Mbit SPI 80 MHz 8-USON (3x2)

FLASH Memory IC 2Mbit SPI 80 MHz 8-USON (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254503-SST25VF020B-80-4I-Q3AE 774-SST25VF020B-80-4I-Q3AE SST25VF020B-80-4I-Q3AE-ND SST25VF020B-80-4I-Q3AE SST25VF020B-80-4I-Q3AE SST25VF020B-80-4I-Q3AE
Product Name Integrated Circuits (ICs) - Memory 80MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 10000 ns 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers