Microchip Technology, Inc. Flash Memory SST25VF020B-80-4C-SAE

Description
2Mbit 256Kx8 6ns SPI Serial Flash SOIC8
Request a Quote Datasheet
Description
2Mbit 256Kx8 6ns SPI Serial Flash SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 8248966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8248966
Flash Memory 8248966
2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

Supplier's Site
Flash Memory - 8248966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8248966P
Flash Memory 8248966P
2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

Supplier's Site
Flash Memory - 1652010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1652010
Flash Memory 1652010
2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

2Mbit 256Kx8 6ns SPI Serial Flash SOIC8

Supplier's Site
Memory - Flash - SST25VF020B-80-4C-SAE - 105767-SST25VF020B-80-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020B-80-4C-SAE
105767-SST25VF020B-80-4C-SAE
Memory - Flash - SST25VF020B-80-4C-SAE 105767-SST25VF020B-80-4C-SAE
Manufacturer: Microchip Technology Win Source Part Number: 105767-SST25VF020B-8 0-4C-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X20CLSNIG; SST25VF020B-80-4C-SA E-T; SST25VF020B-80-4I-SA E-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 105767-SST25VF020B-80-4C-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25X20CLSNIG; SST25VF020B-80-4C-SAE-T; SST25VF020B-80-4I-SAE-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF020B-80-4C-SAE
80MHZ Memory IC and Storage Component 774-SST25VF020B-80-4C-SAE
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25VF020B-80-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25VF020B-80-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF020B-80-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020B-80-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020B-80-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF020B-80-4C-SAE
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site
Flash Memory, 2Mbit, 0 To 70Deg C; Flash Memory Type Microchip - 99AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 0 To 70Deg C; Flash Memory Type Microchip
99AC9614
Flash Memory, 2Mbit, 0 To 70Deg C; Flash Memory Type Microchip 99AC9614
FLASH MEMORY, 2MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, 0 TO 70DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8248966 8248966P 105767-SST25VF020B-80-4C-SAE 774-SST25VF020B-80-4C-SAE SST25VF020B-80-4C-SAE-ND SST25VF020B-80-4C-SAE SST25VF020B-80-4C-SAE 99AC9614 SST25VF020B-80-4C-SAE SST25VF020B-80-4C-SAE
Product Name Flash Memory Flash Memory Memory - Flash - SST25VF020B-80-4C-SAE 80MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2Mbit, 0 To 70Deg C; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash Flash; FLASH Flash Flash Flash; Flash Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH
Access Time 6 ns 6 ns
Bits per Word 8 bits
Package Type SOIC SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details