Microchip Technology, Inc. 25MHZ Memory IC and Storage Component SST25VF020A-25-4E-ZAE

Description
IC FLASH 2MBIT SPI 25MHZ 8CSP Product overview: SST25VF020A-25-4E-ZA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020A-25-4 E-ZAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI 25MHZ 8CSP Product overview: SST25VF020A-25-4E-ZA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020A-25-4 E-ZAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Memory IC and Storage Component - 774-SST25VF020A-25-4E-ZAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Memory IC and Storage Component
774-SST25VF020A-25-4E-ZAE
25MHZ Memory IC and Storage Component 774-SST25VF020A-25-4E-ZAE
IC FLASH 2MBIT SPI 25MHZ 8CSP Product overview: SST25VF020A-25-4E-ZA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020A-25-4 E-ZAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 25MHZ 8CSP Product overview: SST25VF020A-25-4E-ZAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020A-25-4E-ZAE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - SST25VF020A-25-4E-ZAE - 897766-SST25VF020A-25-4E-ZAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020A-25-4E-ZAE
897766-SST25VF020A-25-4E-ZAE
Memory - Flash - SST25VF020A-25-4E-ZAE 897766-SST25VF020A-25-4E-ZAE
Manufacturer: Microchip Technology Win Source Part Number: 897766-SST25VF020A-2 5-4E-ZAE Series: SST25 Operating Temperature Range: -20°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 25 MHz 8-CSP Package: Reel - TR Package: 8-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SST25VF020 Categories: Integrated Circuits (ICs) Case / Package: 8-CSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 897766-SST25VF020A-25-4E-ZAE
Series: SST25
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 25 MHz 8-CSP
Package: Reel - TR
Package: 8-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST25VF020
Categories: Integrated Circuits (ICs)
Case / Package: 8-CSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
FLASH Memory IC 2Mbit SPI 25 MHz 8-CSP

FLASH Memory IC 2Mbit SPI 25 MHz 8-CSP

Buy Now
IC FLASH 2MBIT SPI 25MHZ 8CSP

IC FLASH 2MBIT SPI 25MHZ 8CSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF020A-25-4E-ZAE 897766-SST25VF020A-25-4E-ZAE SST25VF020A-25-4E-ZAE SST25VF020A-25-4E-ZAE
Product Name 25MHZ Memory IC and Storage Component Memory - Flash - SST25VF020A-25-4E-ZAE Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details