Microchip Technology, Inc. 2Mb 2.7-3.6V SPI Serial Flash sst25vf020

Description
The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash Technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST25LF020A Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body width– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash Technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST25LF020A Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body width– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 2.7-3.6V SPI Serial Flash - sst25vf020 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 2.7-3.6V SPI Serial Flash
sst25vf020
2Mb 2.7-3.6V SPI Serial Flash sst25vf020
The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash Technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For product comparison, please consider: SST25LF020A Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body width– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash Technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

For product comparison, please consider: SST25LF020A

Additional Features

  • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
  • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
  • Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical)
  • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks
  • Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical)
  • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
  • Packages Available– 8-lead SOIC 150 mil body width– 8-contact WSON (5mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number sst25vf020
Product Name 2Mb 2.7-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 20 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-3507-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers