Microchip Technology, Inc. Memory SST25VF020-20-4I-SAE

Description
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF020-20-4I-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF020-20-4I-SAE - 144602-SST25VF020-20-4I-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020-20-4I-SAE
144602-SST25VF020-20-4I-SAE
Memory - Flash - SST25VF020-20-4I-SAE 144602-SST25VF020-20-4I-SAE
Manufacturer: Microchip Technology Win Source Part Number: 144602-SST25VF020-20 -4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 144602-SST25VF020-20-4I-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4I-SAE
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4I-SAE
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4I -SAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4I-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4I-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4I-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4I-SAE
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - SST25VF020-20-4I-SAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF020-20-4I-SAE-ND 144602-SST25VF020-20-4I-SAE 774-SST25VF020-20-4I-SAE SST25VF020-20-4I-SAE SST25VF020-20-4I-SAE SST25VF020-20-4I-SAE SST25VF020-20-4I-SAE
Product Name Memory Memory - Flash - SST25VF020-20-4I-SAE 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - CAT28F001H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details