Microchip Technology, Inc. Memory SST25VF020-20-4I-SAE-T

Description
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF020-20-4I-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020-20-4I-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020-20-4I-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020-20-4I-SAE-T - 749560-SST25VF020-20-4I-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SST25VF020-20-4I-SAE-T
749560-SST25VF020-20-4I-SAE-T
Memory - SST25VF020-20-4I-SAE-T 749560-SST25VF020-20-4I-SAE-T
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 749560-SST25VF020-20 -4I-SAE-T Manufacturer Homepage: www.sst.com Reference case: SOP8 Reference Date Code: 1433 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 749560-SST25VF020-20-4I-SAE-T
Manufacturer Homepage: www.sst.com
Reference case: SOP8
Reference Date Code: 1433
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4I-SAE-T
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4I-SAE-T
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4I-SAE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4I -SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4I-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4I-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4I-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4I-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4I-SAE-T
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF020-20-4I-SAE-TTR-ND 749560-SST25VF020-20-4I-SAE-T 774-SST25VF020-20-4I-SAE-T SST25VF020-20-4I-SAE-T SST25VF020-20-4I-SAE-T SST25VF020-20-4I-SAE-T SST25VF020-20-4I-SAE-T
Product Name Memory Memory - SST25VF020-20-4I-SAE-T 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details