IC FLASH 2MBIT SPI 20MHZ 8WSON Product overview: SST25VF020-20-4I-QAE
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-WSON
Manufacturer: Microchip Technology
Win Source Part Number: 130916-SST25VF020-20
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT SPI 20MHZ 8WSON
FLASH Memory IC 2Mbit SPI 20 MHz 8-WSON
IC FLASH 2MBIT SPI 20MHZ 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25VF020-20-4I-QAE | SST25VF020-20-4I-QAE-ND | 130916-SST25VF020-20-4I-QAE | SST25VF020-20-4I-QAE | SST25VF020-20-4I-QAE | SST25VF020-20-4I-QAE |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory - Flash - SST25VF020-20-4I-QAE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 23 ns | |||||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |