Microchip Technology, Inc. Memory - Flash - SST25VF020-20-4C-SAE-T SST25VF020-20-4C-SAE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 066098-SST25VF020-20 -4C-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066098-SST25VF020-20 -4C-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF020-20-4C-SAE-T - 066098-SST25VF020-20-4C-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020-20-4C-SAE-T
066098-SST25VF020-20-4C-SAE-T
Memory - Flash - SST25VF020-20-4C-SAE-T 066098-SST25VF020-20-4C-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 066098-SST25VF020-20 -4C-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066098-SST25VF020-20-4C-SAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF020-20-4C-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020-20-4C-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF020-20-4C-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4C-SAE-T
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4C-SAE-T
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4C-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4C-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4C-SAE-T
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 066098-SST25VF020-20-4C-SAE-T SST25VF020-20-4C-SAE-TDKR-ND 774-SST25VF020-20-4C-SAE-T SST25VF020-20-4C-SAE-T SST25VF020-20-4C-SAE-T SST25VF020-20-4C-SAE-T
Product Name Memory - Flash - SST25VF020-20-4C-SAE-T Memory 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details