Microchip Technology, Inc. Memory - Flash - SST25VF020-20-4C-QAE SST25VF020-20-4C-QAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 111625-SST25VF020-20 -4C-QAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111625-SST25VF020-20 -4C-QAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF020-20-4C-QAE - 111625-SST25VF020-20-4C-QAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020-20-4C-QAE
111625-SST25VF020-20-4C-QAE
Memory - Flash - SST25VF020-20-4C-QAE 111625-SST25VF020-20-4C-QAE
Manufacturer: Microchip Technology Win Source Part Number: 111625-SST25VF020-20 -4C-QAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 111625-SST25VF020-20-4C-QAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST25VF020-20-4C-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-WSON

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-SST25VF020-20-4C-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4C-QAE
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4C-QAE
IC FLASH 2MBIT SPI 20MHZ 8WSON Product overview: SST25VF020-20-4C-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -QAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8WSON Product overview: SST25VF020-20-4C-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4C-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4C-QAE
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4C-QAE
IC FLASH 2MBIT SPI 20MHZ 8WSON

IC FLASH 2MBIT SPI 20MHZ 8WSON

Supplier's Site
Memory - SST25VF020-20-4C-QAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 20 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 20 MHz 8-WSON

Buy Now Datasheet
IC FLASH 2MBIT SPI 20MHZ 8WSON

IC FLASH 2MBIT SPI 20MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 111625-SST25VF020-20-4C-QAE SST25VF020-20-4C-QAE-ND 774-SST25VF020-20-4C-QAE SST25VF020-20-4C-QAE SST25VF020-20-4C-QAE SST25VF020-20-4C-QAE
Product Name Memory - Flash - SST25VF020-20-4C-QAE Memory 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type 8-WSON 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8279 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers