Microchip Technology, Inc. Memory - Flash - SST25VF020-20-4C-QAE-T SST25VF020-20-4C-QAE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 212139-SST25VF020-20 -4C-QAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212139-SST25VF020-20 -4C-QAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF020-20-4C-QAE-T - 212139-SST25VF020-20-4C-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020-20-4C-QAE-T
212139-SST25VF020-20-4C-QAE-T
Memory - Flash - SST25VF020-20-4C-QAE-T 212139-SST25VF020-20-4C-QAE-T
Manufacturer: Microchip Technology Win Source Part Number: 212139-SST25VF020-20 -4C-QAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212139-SST25VF020-20-4C-QAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-SST25VF020-20-4C-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4C-QAE-T
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4C-QAE-T
IC FLASH 2MBIT SPI 20MHZ 8WSON Product overview: SST25VF020-20-4C-QAE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8WSON Product overview: SST25VF020-20-4C-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF020-20-4C-QAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-WSON

Buy Now Datasheet
IC FLASH 2MBIT SPI 20MHZ 8WSON

IC FLASH 2MBIT SPI 20MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4C-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4C-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4C-QAE-T
IC FLASH 2MBIT SPI 20MHZ 8WSON

IC FLASH 2MBIT SPI 20MHZ 8WSON

Supplier's Site
FLASH Memory IC 2Mbit SPI 20 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 20 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 212139-SST25VF020-20-4C-QAE-T 774-SST25VF020-20-4C-QAE-T SST25VF020-20-4C-QAE-TTR-ND SST25VF020-20-4C-QAE-T SST25VF020-20-4C-QAE-T SST25VF020-20-4C-QAE-T
Product Name Memory - Flash - SST25VF020-20-4C-QAE-T 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 8-WSON 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Access Time 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFM040 - S25FL064LABNFM040 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
7 suppliers
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details