Microchip Technology, Inc. 16Mb 2.7-3.6V SPI Serial Flash SST25VF016B

Description
SST's 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF016B devices are enhanced with improved operating frequency which lowers power consumption. SST25VF016B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For Migration Document to SST26VF016B, click here. For product comparison, please consider: SST26VF016B Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Up to 50 MHz Clock Frequency Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations End-of-Write Detection– Software polling the BUSY bit in Status Register– Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#)– Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)– Enables/Disables the Lock-Down function of thestatus register Software Write Protection– Write protection through Block-Protection bits instatus register Temperature Range– Commercial: 0°C to +70°C– Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm) All non-Pb (lead-free) devices are RoHS compliant
Request a Quote Datasheet
Description
SST's 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF016B devices are enhanced with improved operating frequency which lowers power consumption. SST25VF016B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For Migration Document to SST26VF016B, click here. For product comparison, please consider: SST26VF016B Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Up to 50 MHz Clock Frequency Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations End-of-Write Detection– Software polling the BUSY bit in Status Register– Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#)– Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)– Enables/Disables the Lock-Down function of thestatus register Software Write Protection– Write protection through Block-Protection bits instatus register Temperature Range– Commercial: 0°C to +70°C– Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm) All non-Pb (lead-free) devices are RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb 2.7-3.6V SPI Serial Flash - SST25VF016B - Microchip Technology, Inc.
Chandler, AZ, United States
16Mb 2.7-3.6V SPI Serial Flash
SST25VF016B
16Mb 2.7-3.6V SPI Serial Flash SST25VF016B
SST's 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF016B devices are enhanced with improved operating frequency which lowers power consumption. SST25VF016B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. For Migration Document to SST26VF016B, click here. For product comparison, please consider: SST26VF016B Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Up to 50 MHz Clock Frequency Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations End-of-Write Detection– Software polling the BUSY bit in Status Register– Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#)– Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)– Enables/Disables the Lock-Down function of thestatus register Software Write Protection– Write protection through Block-Protection bits instatus register Temperature Range– Commercial: 0°C to +70°C– Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm) All non-Pb (lead-free) devices are RoHS compliant

SST's 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF016B devices are enhanced with improved operating frequency which lowers power consumption. SST25VF016B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.
For Migration Document to SST26VF016B, click here.

For product comparison, please consider: SST26VF016B

Additional Features

      Single Voltage Read and Write Operations– 2.7-3.6V
    • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
    • Up to 50 MHz Clock Frequency
    • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
    • Low Power Consumption:– Active Read Current: 10 mA (typical)– Standby Current: 5 µA (typical)
    • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks– Uniform 64 KByte overlay blocks
    • Fast Erase and Byte-Program:– Chip-Erase Time: 35 ms (typical)– Sector-/Block-Erase Time: 18 ms (typical)– Byte-Program Time: 7 µs (typical)
    • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
    • End-of-Write Detection– Software polling the BUSY bit in Status Register– Busy Status readout on SO pin in AAI Mode
    • Hold Pin (HOLD#)– Suspends a serial sequence to the memorywithout deselecting the device
    • Write Protection (WP#)– Enables/Disables the Lock-Down function of thestatus register
    • Software Write Protection– Write protection through Block-Protection bits instatus register
    • Temperature Range– Commercial: 0°C to +70°C– Industrial: -40°C to +85°C
    • Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm)
    • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet
Memory IC and Storage Component - 774-SST25VF016B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST25VF016B
Memory IC and Storage Component 774-SST25VF016B
IC FLASH Product overview: SST25VF016B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST25VF016B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 193218-SST25VF016B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193218-SST25VF016B
Integrated Circuits(ICs) 193218-SST25VF016B
Manufacturer: Microchip Technology Win Source Part Number: 193218-SST25VF016B Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 193218-SST25VF016B
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number SST25VF016B 774-SST25VF016B 193218-SST25VF016B
Product Name 16Mb 2.7-3.6V SPI Serial Flash Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash Flash
Data Rate 50 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 448-S25FL116K0XMFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers