Microchip Technology, Inc. Memory - Flash - SST25VF016B-75-4I-S2AF SST25VF016B-75-4I-S2AF

Description
Manufacturer: Microchip Technology Win Source Part Number: 030909-SST25VF016B-7 5-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: SST25VF016B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X16ALSSIG; AT25DF161-SHF-B; AT25DF161-SHF-T; Introduction Date: February 02, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030909-SST25VF016B-7 5-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: SST25VF016B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X16ALSSIG; AT25DF161-SHF-B; AT25DF161-SHF-T; Introduction Date: February 02, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF016B-75-4I-S2AF - 030909-SST25VF016B-75-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF016B-75-4I-S2AF
030909-SST25VF016B-75-4I-S2AF
Memory - Flash - SST25VF016B-75-4I-S2AF 030909-SST25VF016B-75-4I-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 030909-SST25VF016B-7 5-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: SST25VF016B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X16ALSSIG; AT25DF161-SHF-B; AT25DF161-SHF-T; Introduction Date: February 02, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030909-SST25VF016B-75-4I-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Family Name: SST25VF016B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25X16ALSSIG; AT25DF161-SHF-B; AT25DF161-SHF-T;
Introduction Date: February 02, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF016B-75-4I-S2AF
80MHZ Memory IC and Storage Component 774-SST25VF016B-75-4I-S2AF
IC FLASH 16MBIT SPI 80MHZ 8SOIC Product overview: SST25VF016B-75-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-75-4 I-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 80MHZ 8SOIC Product overview: SST25VF016B-75-4I-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-75-4I-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF016B-75-4I-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 16Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI 80MHZ 8SOIC

IC FLASH 16MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 80MHZ 8SOIC

IC FLASH 16MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 16 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip - 82R4475 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip
82R4475
Flash Memory, 16 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip 82R4475
FLASH MEMORY, 16 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 16 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF016B-75-4I-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF016B-75-4I-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF016B-75-4I-S2AF
IC FLASH 16MBIT SPI 80MHZ 8SOIC

IC FLASH 16MBIT SPI 80MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030909-SST25VF016B-75-4I-S2AF 774-SST25VF016B-75-4I-S2AF SST25VF016B-75-4I-S2AF-ND SST25VF016B-75-4I-S2AF SST25VF016B-75-4I-S2AF SST25VF016B-75-4I-S2AF 82R4475 SST25VF016B-75-4I-S2AF
Product Name Memory - Flash - SST25VF016B-75-4I-S2AF 80MHZ Memory IC and Storage Component Memory Memory Memory Memory Flash Memory, 16 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI0109 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers