Microchip Technology, Inc. Memory SST25VF016B-50-4I-S2AF

Description
FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF016B-50-4I-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF016B-50-4I-S2AF - 030908-SST25VF016B-50-4I-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF016B-50-4I-S2AF
030908-SST25VF016B-50-4I-S2AF
Memory - Flash - SST25VF016B-50-4I-S2AF 030908-SST25VF016B-50-4I-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 030908-SST25VF016B-5 0-4I-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: SST25VF016B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): W25X16AVSNIZ; W25X16AVSSI; AT45DB161D-SU-SL954; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Commercial

Manufacturer: Microchip Technology
Win Source Part Number: 030908-SST25VF016B-50-4I-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Family Name: SST25VF016B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): W25X16AVSNIZ; W25X16AVSSI; AT45DB161D-SU-SL954;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Commercial

Buy Now Datasheet
Corby, Northants, United Kingdom
Flash Memory
765477
Flash Memory 765477
Microchip SST25VF016B-50-4I-S2 AF

Microchip SST25VF016B-50-4I-S2AF

Supplier's Site
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF016B-50-4I-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF016B-50-4I-S2AF
IC FLASH 16MBIT SPI 50MHZ 8SOIC Product overview: SST25VF016B-50-4I-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4 I-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 50MHZ 8SOIC Product overview: SST25VF016B-50-4I-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4I-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF016B-50-4I-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF016B-50-4I-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF016B-50-4I-S2AF
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site
FLASH Memory IC 16Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 16 Mbit, 50 Mhz, 8-Soic; Flash Memory Type Microchip - 82R4471 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16 Mbit, 50 Mhz, 8-Soic; Flash Memory Type Microchip
82R4471
Flash Memory, 16 Mbit, 50 Mhz, 8-Soic; Flash Memory Type Microchip 82R4471
FLASH MEMORY, 16 MBIT, 50 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 16 MBIT, 50 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF016B-50-4I-S2AF-ND 030908-SST25VF016B-50-4I-S2AF 765477 774-SST25VF016B-50-4I-S2AF SST25VF016B-50-4I-S2AF SST25VF016B-50-4I-S2AF SST25VF016B-50-4I-S2AF 82R4471 SST25VF016B-50-4I-S2AF
Product Name Memory Memory - Flash - SST25VF016B-50-4I-S2AF Flash Memory 50MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 16 Mbit, 50 Mhz, 8-Soic; Flash Memory Type Microchip Memory
Memory Category Flash Flash; FLASH Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 128000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory IC and Storage Component - 736-CY7C68024-56LTXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
 - MF28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type CDFP
View Details
6 suppliers