Microchip Technology, Inc. Flash Memory SST25VF016B-50-4I-QAF

Description
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP
Request a Quote Datasheet
Description
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 8248963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8248963P
Flash Memory 8248963P
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

Supplier's Site
Flash Memory - 8248963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8248963
Flash Memory 8248963
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

Supplier's Site
Flash Memory - 1652026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1652026
Flash Memory 1652026
16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

16Mbit 2Mx8 8ns SPI Serial Flash WSON8EP

Supplier's Site
Integrated Circuits (ICs) - Memory - 1254513-SST25VF016B-50-4I-QAF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254513-SST25VF016B-50-4I-QAF
Integrated Circuits (ICs) - Memory 1254513-SST25VF016B-50-4I-QAF
Win Source Part Number: 1254513-SST25VF016B- 50-4I-QAF Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25VF016B504IQAF Base Product Number: SST25VF016

Win Source Part Number: 1254513-SST25VF016B-50-4I-QAF
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25VF016B504IQAF
Base Product Number: SST25VF016

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-SST25VF016B-50-4I-QAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF016B-50-4I-QAF
50MHZ Memory IC and Storage Component 774-SST25VF016B-50-4I-QAF
IC FLASH 16MBIT SPI 50MHZ 8WSON Product overview: SST25VF016B-50-4I-QA F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4 I-QAF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 50MHZ 8WSON Product overview: SST25VF016B-50-4I-QAF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4I-QAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF016B-50-4I-QAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF016B-50-4I-QAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF016B-50-4I-QAF
Integrated Circuits (ICs) - Memory - Memory SST25VF016B-50-4I-QAF
IC FLASH 16MBIT SPI 50MHZ 8WSON

IC FLASH 16MBIT SPI 50MHZ 8WSON

Supplier's Site
IC FLASH 16MBIT SPI 50MHZ 8WSON

IC FLASH 16MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 50MHZ 8WSON

IC FLASH 16MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet
FLASH Memory IC 16Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 16Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8248963P 8248963 1254513-SST25VF016B-50-4I-QAF 774-SST25VF016B-50-4I-QAF SST25VF016B-50-4I-QAF-ND SST25VF016B-50-4I-QAF SST25VF016B-50-4I-QAF SST25VF016B-50-4I-QAF SST25VF016B-50-4I-QAF
Product Name Flash Memory Flash Memory Integrated Circuits (ICs) - Memory 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Density 128000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type WSON Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Pins 8 8 8
Access Time 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details