Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST25VF010A-33-4I-SAE

Description
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 I-SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 I-SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4I-SAE
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4I-SAE
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 I-SAE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4I-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory - 7238726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238726
Flash Memory 7238726
2.7V to 3.6V 1Mbit SPI Serial Flash

2.7V to 3.6V 1Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 1653434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1653434
Flash Memory 1653434
2.7V to 3.6V 1Mbit SPI Serial Flash

2.7V to 3.6V 1Mbit SPI Serial Flash

Supplier's Site
Memory - SST25VF010A-33-4I-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF010A-33-4I-SAE - 030905-SST25VF010A-33-4I-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF010A-33-4I-SAE
030905-SST25VF010A-33-4I-SAE
Memory - Flash - SST25VF010A-33-4I-SAE 030905-SST25VF010A-33-4I-SAE
Manufacturer: Microchip Technology Win Source Part Number: 030905-SST25VF010A-3 3-4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: SST25VF010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): IS25CD010-JNLE; IS25LQ010B-JVLE1; IS25LD010-JVLA1; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030905-SST25VF010A-33-4I-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Family Name: SST25VF010A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): IS25CD010-JNLE; IS25LQ010B-JVLE1; IS25LD010-JVLA1;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4I-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4I-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4I-SAE
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site
FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
Flash, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip - 54M1121 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip
54M1121
Flash, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip 54M1121
FLASH, 1MBIT, 33MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:12ns RoHS Compliant: Yes

FLASH, 1MBIT, 33MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:12ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF010A-33-4I-SAE 7238726 SST25VF010A-33-4I-SAE-ND 030905-SST25VF010A-33-4I-SAE SST25VF010A-33-4I-SAE SST25VF010A-33-4I-SAE SST25VF010A-33-4I-SAE SST25VF010A-33-4I-SAE 54M1121
Product Name 33MHZ Memory IC and Storage Component Flash Memory Memory Memory - Flash - SST25VF010A-33-4I-SAE Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash
Access Time 20 ns 12 ns 12 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details