IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4I-QA
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON
IC FLASH 1MBIT SPI 33MHZ 8WSON
IC FLASH 1MBIT SPI 33MHZ 8WSON
FLASH Memory IC 1Mbit SPI 33 MHz 8-WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25VF010A-33-4I-QAE-T | SST25VF010A-33-4I-QAE-TTR-ND | SST25VF010A-33-4I-QAE-T | SST25VF010A-33-4I-QAE-T | SST25VF010A-33-4I-QAE-T |
| Product Name | 33MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 20 ns | ||||
| Endurance | 10000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |