Microchip Technology, Inc. Memory - Flash - SST25VF010A-33-4C-SAE SST25VF010A-33-4C-SAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030904-SST25VF010A-3 3-4C-SAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: SST25VF010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): IS25CD010-JNLA1; IS25CD010-JNLA2; W25X10CLSNIG; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030904-SST25VF010A-3 3-4C-SAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: SST25VF010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): IS25CD010-JNLA1; IS25CD010-JNLA2; W25X10CLSNIG; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF010A-33-4C-SAE - 030904-SST25VF010A-33-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF010A-33-4C-SAE
030904-SST25VF010A-33-4C-SAE
Memory - Flash - SST25VF010A-33-4C-SAE 030904-SST25VF010A-33-4C-SAE
Manufacturer: Microchip Technology Win Source Part Number: 030904-SST25VF010A-3 3-4C-SAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: SST25VF010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): IS25CD010-JNLA1; IS25CD010-JNLA2; W25X10CLSNIG; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 030904-SST25VF010A-33-4C-SAE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Family Name: SST25VF010A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): IS25CD010-JNLA1; IS25CD010-JNLA2; W25X10CLSNIG;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - SST25VF010A-33-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4C-SAE
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4C-SAE
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 1Mbit, 12Ns, Soic-8; Flash Memory Type Microchip - 92R4532 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 12Ns, Soic-8; Flash Memory Type Microchip
92R4532
Flash Memory, 1Mbit, 12Ns, Soic-8; Flash Memory Type Microchip 92R4532
Flash Memory, 1MBIT, 12ns, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:12ns RoHS Compliant: Yes

Flash Memory, 1MBIT, 12ns, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:12ns RoHS Compliant: Yes

Supplier's Site
Memory, Flash, 1Mbit, Spi, 8Soic; Flash Memory Type Microchip - 84R7563 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 1Mbit, Spi, 8Soic; Flash Memory Type Microchip
84R7563
Memory, Flash, 1Mbit, Spi, 8Soic; Flash Memory Type Microchip 84R7563
MEMORY, FLASH, 1MBIT, SPI, 8SOIC; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access RoHS Compliant: Yes

MEMORY, FLASH, 1MBIT, SPI, 8SOIC; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4C-SAE
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030904-SST25VF010A-33-4C-SAE SST25VF010A-33-4C-SAE-ND 774-SST25VF010A-33-4C-SAE 92R4532 84R7563 SST25VF010A-33-4C-SAE SST25VF010A-33-4C-SAE SST25VF010A-33-4C-SAE SST25VF010A-33-4C-SAE
Product Name Memory - Flash - SST25VF010A-33-4C-SAE Memory 33MHZ Memory IC and Storage Component Flash Memory, 1Mbit, 12Ns, Soic-8; Flash Memory Type Microchip Memory, Flash, 1Mbit, Spi, 8Soic; Flash Memory Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03A/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers