Manufacturer: Microchip Technology
Win Source Part Number: 144601-SST25VF010A-3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): M25P10-AVMP6TG; SST25VF010-20-4C-QA;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON
IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4C-QA
FLASH Memory IC 1Mbit SPI 33 MHz 8-WSON
IC FLASH 1MBIT SPI 33MHZ 8WSON
IC FLASH 1MBIT SPI 33MHZ 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 144601-SST25VF010A-33-4C-QAE | SST25VF010A-33-4C-QAE-ND | 774-SST25VF010A-33-4C-QAE | SST25VF010A-33-4C-QAE | SST25VF010A-33-4C-QAE | SST25VF010A-33-4C-QAE |
| Product Name | Memory - Flash - SST25VF010A-33-4C-QAE | Memory | 33MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 8-WSON | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | Surface Mount | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |