Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST25VF010A-33-4C-QAE-T

Description
IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4C-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 C-QAE-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4C-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 C-QAE-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST25VF010A-33-4C-QAE-T is a 1 Mbit SPI serial flash memory device from Quarktwin Technology Ltd., utilizing SST's proprietary CMOS SuperFlash Technology. It features a four-wire, SPI-compatible interface, supporting both Mode 0 and Mode 3, with a maximum clock frequency of 33 MHz. The device operates on a single power supply voltage of 2.7-3.6V and is designed for low power consumption, with a typical active read current of 7 mA and standby current of 8 µA. This memory device offers high reliability with an endurance of 100,000 cycles and data retention exceeding 100 years. It includes flexible erase capabilities with uniform 4 KByte sectors and 32 KByte overlay blocks, along with fast erase and byte-program times. The SST25VF010A also supports Auto Address Increment (AAI) programming to reduce total programming time. The device is available in two package types: an 8-lead SOIC and an 8-contact WSON, both of which are RoHS compliant. It is suitable for commercial applications with a temperature range of 0°C to +70°C, as well as industrial applications with a range of -40°C to +85°C. This product is ideal for engineers seeking a reliable and efficient flash memory solution for their projects.

Datasheet Summary
Powered by GS/AI

The SST25VF010A-33-4C-QAE-T is a 1 Mbit SPI serial flash memory device from Quarktwin Technology Ltd., utilizing SST's proprietary CMOS SuperFlash Technology. It features a four-wire, SPI-compatible interface, supporting both Mode 0 and Mode 3, with a maximum clock frequency of 33 MHz. The device operates on a single power supply voltage of 2.7-3.6V and is designed for low power consumption, with a typical active read current of 7 mA and standby current of 8 µA. This memory device offers high reliability with an endurance of 100,000 cycles and data retention exceeding 100 years. It includes flexible erase capabilities with uniform 4 KByte sectors and 32 KByte overlay blocks, along with fast erase and byte-program times. The SST25VF010A also supports Auto Address Increment (AAI) programming to reduce total programming time. The device is available in two package types: an 8-lead SOIC and an 8-contact WSON, both of which are RoHS compliant. It is suitable for commercial applications with a temperature range of 0°C to +70°C, as well as industrial applications with a range of -40°C to +85°C. This product is ideal for engineers seeking a reliable and efficient flash memory solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-SST25VF010A-33-4C-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4C-QAE-T
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4C-QAE-T
IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4C-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 C-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8WSON Product overview: SST25VF010A-33-4C-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4C-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF010A-33-4C-QAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
Memory - SST25VF010A-33-4C-QAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
Memory - SST25VF010A-33-4C-QAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8WSON

IC FLASH 1MBIT SPI 33MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4C-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4C-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4C-QAE-T
IC FLASH 1MBIT SPI 33MHZ 8WSON

IC FLASH 1MBIT SPI 33MHZ 8WSON

Supplier's Site
FLASH Memory IC 1Mbit SPI 33 MHz 8-WSON

FLASH Memory IC 1Mbit SPI 33 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF010A-33-4C-QAE-T SST25VF010A-33-4C-QAE-TDKR-ND SST25VF010A-33-4C-QAE-T SST25VF010A-33-4C-QAE-T SST25VF010A-33-4C-QAE-T
Product Name 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 20 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 58K5507 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - CAT28F020HI12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details