FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
IC FLASH 8MBIT SPI 80MHZ 8SOIC
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC
IC FLASH 8MBIT SPI 80MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25PF080B-80-4C-SAE-ND | SST25PF080B-80-4C-SAE | SST25PF080B-80-4C-SAE | SST25PF080B-80-4C-SAE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |