Microchip Technology, Inc. Memory SST25PF080B-80-4C-S2AE-T

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25PF080B-80-4C-S2AE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254514-SST25PF080B-80-4C-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254514-SST25PF080B-80-4C-S2AE-T
Integrated Circuits (ICs) - Memory 1254514-SST25PF080B-80-4C-S2AE-T
Win Source Part Number: 1254514-SST25PF080B- 80-4C-S2AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF080B Product Status: Obsolete

Win Source Part Number: 1254514-SST25PF080B-80-4C-S2AE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF080B
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF080B-80-4C-S2AE-T
80MHZ Memory IC and Storage Component 774-SST25PF080B-80-4C-S2AE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25PF080B-80-4C-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF080B-80-4 C-S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25PF080B-80-4C-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF080B-80-4C-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25PF080B-80-4C-S2AE-T
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25PF080B-80-4C-S2AE-T-ND 1254514-SST25PF080B-80-4C-S2AE-T 774-SST25PF080B-80-4C-S2AE-T SST25PF080B-80-4C-S2AE-T SST25PF080B-80-4C-S2AE-T SST25PF080B-80-4C-S2AE-T
Product Name Memory Integrated Circuits (ICs) - Memory 80MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details