FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-WSON (6x5)
FLASH Memory IC 8Mbit SPI 80 MHz 8-WSON (6x5)
IC FLASH 8MBIT SPI 80MHZ 8WSON
IC FLASH 8MBIT SPI 80MHZ 8WSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25PF080B-80-4C-QAE-T-ND | SST25PF080B-80-4C-QAE-T | SST25PF080B-80-4C-QAE-T | SST25PF080B-80-4C-QAE-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |