Microchip Technology, Inc. 40MHZ Memory IC and Storage Component SST25PF040CT-40V/NP18GVAO

Description
IC FLASH 4MBIT SPI 40MHZ 8USON Product overview: SST25PF040CT-40V/NP1 8GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40V /NP18GVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 40MHZ 8USON Product overview: SST25PF040CT-40V/NP1 8GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40V /NP18GVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHZ Memory IC and Storage Component - 774-SST25PF040CT-40V/NP18GVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040CT-40V/NP18GVAO
40MHZ Memory IC and Storage Component 774-SST25PF040CT-40V/NP18GVAO
IC FLASH 4MBIT SPI 40MHZ 8USON Product overview: SST25PF040CT-40V/NP1 8GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40V /NP18GVAO can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8USON Product overview: SST25PF040CT-40V/NP18GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40V/NP18GVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 150-SST25PF040CT-40V/NP18GVAOTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 150-SST25PF040CT-40V/NP18GVAODKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Buy Now Datasheet
Memory - 150-SST25PF040CT-40V/NP18GVAOCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254546-SST25PF040CT-40V/NP18GVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254546-SST25PF040CT-40V/NP18GVAO
Integrated Circuits (ICs) - Memory 1254546-SST25PF040CT-40V/NP18GVAO
Win Source Part Number: 1254546-SST25PF040CT -40V/NP18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040

Win Source Part Number: 1254546-SST25PF040CT-40V/NP18GVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 40 MHz 8-USON (2x3)

FLASH Memory IC 4Mbit SPI 40 MHz 8-USON (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040CT-40V/NP18GVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040CT-40V/NP18GVAO
Integrated Circuits (ICs) - Memory - Memory SST25PF040CT-40V/NP18GVAO
IC FLASH 4MBIT SPI 40MHZ 8USON

IC FLASH 4MBIT SPI 40MHZ 8USON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25PF040CT-40V/NP18GVAO 150-SST25PF040CT-40V/NP18GVAOTR-ND 1254546-SST25PF040CT-40V/NP18GVAO SST25PF040CT-40V/NP18GVAO SST25PF040CT-40V/NP18GVAO SST25PF040CT-40V/NP18GVAO
Product Name 40MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory - S25FL128SAGBHIA00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details