Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF040CT-40I/NP

Description
Win Source Part Number: 1096346-SST25PF040CT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25PF040CT-40I/NPS ST25PF040CT-40INP; SST25PF040CT40I/NP; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF040CT-40I/NPD KR,SST25PF040CT-40I/ NPTR,SST25PF040CT-40 I/NPCT Base Product Number: SST25PF040
Request a Quote Datasheet
Description
Win Source Part Number: 1096346-SST25PF040CT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25PF040CT-40I/NPS ST25PF040CT-40INP; SST25PF040CT40I/NP; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF040CT-40I/NPD KR,SST25PF040CT-40I/ NPTR,SST25PF040CT-40 I/NPCT Base Product Number: SST25PF040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1096346-SST25PF040CT-40I/NP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1096346-SST25PF040CT-40I/NP
Integrated Circuits (ICs) - Memory 1096346-SST25PF040CT-40I/NP
Win Source Part Number: 1096346-SST25PF040CT -40I/NP Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25PF040CT-40I/NPS ST25PF040CT-40INP; SST25PF040CT40I/NP; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF040CT-40I/NPD KR,SST25PF040CT-40I/ NPTR,SST25PF040CT-40 I/NPCT Base Product Number: SST25PF040

Win Source Part Number: 1096346-SST25PF040CT-40I/NP
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): SST25PF040CT-40I/NPSST25PF040CT-40INP; SST25PF040CT40I/NP;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25PF040CT-40I/NPDKR,SST25PF040CT-40I/NPTR,SST25PF040CT-40I/NPCT
Base Product Number: SST25PF040

Buy Now Datasheet
Memory - SST25PF040CT-40I/NPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - SST25PF040CT-40I/NPCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - SST25PF040CT-40I/NPDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-UDFN (2x3)

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25PF040CT-40I/NP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040CT-40I/NP
40MHZ Memory IC and Storage Component 774-SST25PF040CT-40I/NP
IC FLASH 4MBIT SPI 40MHZ 8UDFN Product overview: SST25PF040CT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I /NP can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8UDFN Product overview: SST25PF040CT-40I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I/NP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 40MHZ 8UDFN

IC FLASH 4MBIT SPI 40MHZ 8UDFN

Supplier's Site Datasheet
Memory - SST25PF040CT-40I/NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-UDFN (2x3)

FLASH Memory IC 4Mbit SPI 40 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8UDFN

IC FLASH 4MBIT SPI 40MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040CT-40I/NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040CT-40I/NP
Integrated Circuits (ICs) - Memory - Memory SST25PF040CT-40I/NP
IC FLASH 4MBIT SPI 40MHZ 8UDFN

IC FLASH 4MBIT SPI 40MHZ 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1096346-SST25PF040CT-40I/NP SST25PF040CT-40I/NPTR-ND 774-SST25PF040CT-40I/NP SST25PF040CT-40I/NP SST25PF040CT-40I/NP SST25PF040CT-40I/NP SST25PF040CT-40I/NP
Product Name Integrated Circuits (ICs) - Memory Memory 40MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V -3.3V; 2.3 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V -40degC ~ 85degC (TA)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MR28F010-90 - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
6 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details