Microchip Technology, Inc. Memory SST25PF040CT-40I/MF

Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25PF040CT-40I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-WDFN (5x6)

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254531-SST25PF040CT-40I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254531-SST25PF040CT-40I/MF
Integrated Circuits (ICs) - Memory 1254531-SST25PF040CT-40I/MF
Win Source Part Number: 1254531-SST25PF040CT -40I/MF Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040

Win Source Part Number: 1254531-SST25PF040CT-40I/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25PF040CT-40I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040CT-40I/MF
40MHZ Memory IC and Storage Component 774-SST25PF040CT-40I/MF
IC FLASH 4MBIT SPI 40MHZ 8WDFN Product overview: SST25PF040CT-40I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I /MF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8WDFN Product overview: SST25PF040CT-40I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF040CT-40I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-WDFN (5x6)

FLASH Memory IC 4Mbit SPI 40 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8WDFN

IC FLASH 4MBIT SPI 40MHZ 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040CT-40I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040CT-40I/MF
Integrated Circuits (ICs) - Memory - Memory SST25PF040CT-40I/MF
IC FLASH 4MBIT SPI 40MHZ 8WDFN

IC FLASH 4MBIT SPI 40MHZ 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25PF040CT-40I/MF-ND 1254531-SST25PF040CT-40I/MF 774-SST25PF040CT-40I/MF SST25PF040CT-40I/MF SST25PF040CT-40I/MF SST25PF040CT-40I/MF
Product Name Memory Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V -3.3V; 2.3 3.6V; 2.3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 525905-013-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details