Win Source Part Number: 1254575-SST25PF040CT
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST25
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25PF040CT-40E/MFC
Base Product Number: SST25PF040
IC FLASH 4MBIT SPI 40MHZ 8WDFN Product overview: SST25PF040CT-40E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40E
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-WDFN (5x6)
IC FLASH 4MBIT SPI 40MHZ 8WDFN
IC FLASH 4MBIT SPI 40MHZ 8WDFN
FLASH Memory IC 4Mbit SPI 40 MHz 8-WDFN (5x6)
FLASH, 4MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254575-SST25PF040CT-40E/MF | 774-SST25PF040CT-40E/MF | SST25PF040CT-40E/MFTR-ND | SST25PF040CT-40E/MF | SST25PF040CT-40E/MF | SST25PF040CT-40E/MF | 23AH3601 |
| Product Name | Integrated Circuits (ICs) - Memory | 40MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash, 4Mbit, -40 To 125Deg C; Flash Memory Type Microchip |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V | ||
| Access Time | 11 ns |