Microchip Technology, Inc. 4 Mbit 2.3 - 3.6V SPI Serial Flash SST25PF040C

Description
The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V. SST25PF040C SPI serial flash memories are manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations- 2.3–3.6V Serial Interface Architecture- SPI Compatible: Mode 0 and Mode 3 Dual Input/Output I/O Support High Speed Clock Frequency up to 40 MHz Superior Reliability: Endurance: 100,000 Cycles (typical) Greater than 20 years Data Retention Low Power Consumption: Active Read Current: 5 mA (typical) Standby Current: 5 µA (typical) Power-down Mode: 3µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 64 KByte overlay blocks Fast Erase and Byte-Program: Sector-Erase Time: 40 ms (typical) Byte-Program Time: 4 ms/256 bytes (typical) Page Program Mode - 256 Bytes/Page End-of-Write Detection- Software polling the BUSY bit in Status Register Hold Pin (HOLD#)- Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)- Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits instatus register Temperature Range- Industrial: -40°C to +85°C Packages Available- 8-lead SOIC (150 mils) 8-contact WDFN (6mm x 5mm) 8-contact USON (2mm x 3mm) All devices are RoHS compliant
Datasheet
Description
The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V. SST25PF040C SPI serial flash memories are manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations- 2.3–3.6V Serial Interface Architecture- SPI Compatible: Mode 0 and Mode 3 Dual Input/Output I/O Support High Speed Clock Frequency up to 40 MHz Superior Reliability: Endurance: 100,000 Cycles (typical) Greater than 20 years Data Retention Low Power Consumption: Active Read Current: 5 mA (typical) Standby Current: 5 µA (typical) Power-down Mode: 3µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 64 KByte overlay blocks Fast Erase and Byte-Program: Sector-Erase Time: 40 ms (typical) Byte-Program Time: 4 ms/256 bytes (typical) Page Program Mode - 256 Bytes/Page End-of-Write Detection- Software polling the BUSY bit in Status Register Hold Pin (HOLD#)- Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)- Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits instatus register Temperature Range- Industrial: -40°C to +85°C Packages Available- 8-lead SOIC (150 mils) 8-contact WDFN (6mm x 5mm) 8-contact USON (2mm x 3mm) All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Mbit 2.3 - 3.6V SPI Serial Flash - SST25PF040C - Microchip Technology, Inc.
Chandler, AZ, United States
4 Mbit 2.3 - 3.6V SPI Serial Flash
SST25PF040C
4 Mbit 2.3 - 3.6V SPI Serial Flash SST25PF040C
The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V. SST25PF040C SPI serial flash memories are manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations- 2.3–3.6V Serial Interface Architecture- SPI Compatible: Mode 0 and Mode 3 Dual Input/Output I/O Support High Speed Clock Frequency up to 40 MHz Superior Reliability: Endurance: 100,000 Cycles (typical) Greater than 20 years Data Retention Low Power Consumption: Active Read Current: 5 mA (typical) Standby Current: 5 µA (typical) Power-down Mode: 3µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 64 KByte overlay blocks Fast Erase and Byte-Program: Sector-Erase Time: 40 ms (typical) Byte-Program Time: 4 ms/256 bytes (typical) Page Program Mode - 256 Bytes/Page End-of-Write Detection- Software polling the BUSY bit in Status Register Hold Pin (HOLD#)- Suspends a serial sequence to the memorywithout deselecting the device Write Protection (WP#)- Enables/Disables the Lock-Down function of the status register Software Write Protection- Write protection through Block-Protection bits instatus register Temperature Range- Industrial: -40°C to +85°C Packages Available- 8-lead SOIC (150 mils) 8-contact WDFN (6mm x 5mm) 8-contact USON (2mm x 3mm) All devices are RoHS compliant

The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V.
SST25PF040C SPI serial flash memories are manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

    • Single Voltage Read and Write Operations- 2.3–3.6V
    • Serial Interface Architecture- SPI Compatible: Mode 0 and Mode 3
    • Dual Input/Output I/O Support
    • High Speed Clock Frequency up to 40 MHz
    • Superior Reliability:
      • Endurance: 100,000 Cycles (typical)
      • Greater than 20 years Data Retention
    • Low Power Consumption:
      • Active Read Current: 5 mA (typical)
      • Standby Current: 5 µA (typical)
      • Power-down Mode: 3µA (typical)
    • Flexible Erase Capability
      • Uniform 4 KByte sectors
      • Uniform 64 KByte overlay blocks
    • Fast Erase and Byte-Program:
      • Sector-Erase Time: 40 ms (typical)
      • Byte-Program Time: 4 ms/256 bytes (typical)
    • Page Program Mode - 256 Bytes/Page
    • End-of-Write Detection- Software polling the BUSY bit in Status Register
    • Hold Pin (HOLD#)- Suspends a serial sequence to the memorywithout deselecting the device
    • Write Protection (WP#)- Enables/Disables the Lock-Down function of the status register
    • Software Write Protection- Write protection through Block-Protection bits instatus register
    • Temperature Range- Industrial: -40°C to +85°C
    • Packages Available-
      • 8-lead SOIC (150 mils)
      • 8-contact WDFN (6mm x 5mm)
      • 8-contact USON (2mm x 3mm)
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25PF040C
Product Name 4 Mbit 2.3 - 3.6V SPI Serial Flash
Memory Category Flash
Data Rate 40 MHz
Data Retention 20 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 40060108-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers