Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF040C-40I/SN18GVAO

Description
Win Source Part Number: 1254567-SST25PF040C- 40I/SN18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040
Request a Quote Datasheet
Description
Win Source Part Number: 1254567-SST25PF040C- 40I/SN18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254567-SST25PF040C-40I/SN18GVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254567-SST25PF040C-40I/SN18GVAO
Integrated Circuits (ICs) - Memory 1254567-SST25PF040C-40I/SN18GVAO
Win Source Part Number: 1254567-SST25PF040C- 40I/SN18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040

Win Source Part Number: 1254567-SST25PF040C-40I/SN18GVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST25
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040C-40I/SN18GVAO
40MHZ Memory IC and Storage Component 774-SST25PF040C-40I/SN18GVAO
IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40I/SN18 GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40I/ SN18GVAO can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40I/SN18GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40I/SN18GVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040C-40I/SN18GVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040C-40I/SN18GVAO
Integrated Circuits (ICs) - Memory - Memory SST25PF040C-40I/SN18GVAO
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254567-SST25PF040C-40I/SN18GVAO 774-SST25PF040C-40I/SN18GVAO SST25PF040C-40I/SN18GVAO SST25PF040C-40I/SN18GVAO SST25PF040C-40I/SN18GVAO
Product Name Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060127-002 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details