Microchip Technology, Inc. Flash Memory SST25PF040C-40I/SN

Description
SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8
Request a Quote Datasheet
Description
SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 1468874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1468874
Flash Memory 1468874
SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

Supplier's Site
Flash Memory - 1463273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1463273
Flash Memory 1463273
SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

Supplier's Site
Flash Memory - 1468874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1468874P
Flash Memory 1468874P
SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

SPI Serial Flash 4Mbit 3.3V 40MHz SOIC8

Supplier's Site
Memory - Flash - SST25PF040C-40I/SN - 935106-SST25PF040C-40I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25PF040C-40I/SN
935106-SST25PF040C-40I/SN
Memory - Flash - SST25PF040C-40I/SN 935106-SST25PF040C-40I/SN
Manufacturer: Microchip Technology Win Source Part Number: 935106-SST25PF040C-4 0I/SN Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25PF040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935106-SST25PF040C-40I/SN
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST25PF040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - SST25PF040C-40I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040C-40I/SN
40MHZ Memory IC and Storage Component 774-SST25PF040C-40I/SN
IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40I/ SN can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF040C-40I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 72AC6671 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Microchip
72AC6671
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Microchip 72AC6671
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040C-40I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040C-40I/SN
Integrated Circuits (ICs) - Memory - Memory SST25PF040C-40I/SN
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1468874 1468874P 935106-SST25PF040C-40I/SN SST25PF040C-40I/SN-ND 774-SST25PF040C-40I/SN SST25PF040C-40I/SN SST25PF040C-40I/SN 72AC6671 SST25PF040C-40I/SN SST25PF040C-40I/SN
Product Name Flash Memory Flash Memory Memory - Flash - SST25PF040C-40I/SN Memory 40MHZ Memory IC and Storage Component Memory Memory Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash Flash Flash; FLASH Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Bits per Word 4 bits
Package Type SOIC SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8
Supply Voltage 3.6 v, 2.3 v 2.3V ~ 3.6V -3.3V; 2.3 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers