Win Source Part Number: 1254565-SST25PF040C-
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST25
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40E/SN18
IC FLASH 4MBIT SPI 40MHZ 8SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254565-SST25PF040C-40E/SN18GVAO | SST25PF040C-40E/SN18GVAO-ND | 774-SST25PF040C-40E/SN18GVAO | SST25PF040C-40E/SN18GVAO | SST25PF040C-40E/SN18GVAO | SST25PF040C-40E/SN18GVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 40MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) |