IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040C-40E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40E/
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC
FLASH, 4MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25PF040C-40E/SN | SST25PF040C-40E/SN-ND | 23AH3600 | SST25PF040C-40E/SN | SST25PF040C-40E/SN | SST25PF040C-40E/SN |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Flash, 4Mbit, -40 To 125Deg C; Flash Memory Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 11 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Number of Words | 512 k |