Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-SAE

Description
Win Source Part Number: 1254500-SST25PF040B- 80-4C-SAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254500-SST25PF040B- 80-4C-SAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254500-SST25PF040B-80-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254500-SST25PF040B-80-4C-SAE
Integrated Circuits (ICs) - Memory 1254500-SST25PF040B-80-4C-SAE
Win Source Part Number: 1254500-SST25PF040B- 80-4C-SAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete

Win Source Part Number: 1254500-SST25PF040B-80-4C-SAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040B
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF040B-80-4C-SAE
80MHZ Memory IC and Storage Component 774-SST25PF040B-80-4C-SAE
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF040B-80-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST25PF040B-80-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25PF040B-80-4C-SAE
Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-SAE
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254500-SST25PF040B-80-4C-SAE 774-SST25PF040B-80-4C-SAE SST25PF040B-80-4C-SAE-ND SST25PF040B-80-4C-SAE SST25PF040B-80-4C-SAE SST25PF040B-80-4C-SAE
Product Name Integrated Circuits (ICs) - Memory 80MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-CY7C68024-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
4 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details