Microchip Technology, Inc. 80MHZ Memory IC and Storage Component SST25PF040B-80-4C-S2AE

Description
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-S2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-S2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF040B-80-4C-S2AE
80MHZ Memory IC and Storage Component 774-SST25PF040B-80-4C-S2AE
IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-S2 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-S2AE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8SOIC Product overview: SST25PF040B-80-4C-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4C-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1096345-SST25PF040B-80-4C-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1096345-SST25PF040B-80-4C-S2AE
Integrated Circuits (ICs) - Memory 1096345-SST25PF040B-80-4C-S2AE
Win Source Part Number: 1096345-SST25PF040B- 80-4C-S2AE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 90 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete

Win Source Part Number: 1096345-SST25PF040B-80-4C-S2AE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040B
Product Status: Obsolete

Buy Now Datasheet
Memory - SST25PF040B-80-4C-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-S2AE
IC FLASH 4MBIT SPI 80MHZ 8SOIC

IC FLASH 4MBIT SPI 80MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25PF040B-80-4C-S2AE 1096345-SST25PF040B-80-4C-S2AE SST25PF040B-80-4C-S2AE-ND SST25PF040B-80-4C-S2AE SST25PF040B-80-4C-S2AE SST25PF040B-80-4C-S2AE
Product Name 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; Tube SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 751205-0010 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details